NationSkander California Corporation RC Bearing TAMIYA BLACKFOOT FROG Kit102

Description
High Quality Complete set Ball Bearings for TAMIYA BLACKFOOT / FROG Bearings, Set Contains 10 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: TAMIYA BLACKFOOT / FROG Bearings Closures: 2 Metal Shields Quantity: 10 Bearings
Description
High Quality Complete set Ball Bearings for TAMIYA BLACKFOOT / FROG Bearings, Set Contains 10 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: TAMIYA BLACKFOOT / FROG Bearings Closures: 2 Metal Shields Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
RC Bearing TAMIYA BLACKFOOT FROG - Kit102 - NationSkander California Corporation
Anaheim, CA, USA
RC Bearing TAMIYA BLACKFOOT FROG
Kit102
RC Bearing TAMIYA BLACKFOOT FROG Kit102
High Quality Complete set Ball Bearings for TAMIYA BLACKFOOT / FROG Bearings, Set Contains 10 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: TAMIYA BLACKFOOT / FROG Bearings Closures: 2 Metal Shields Quantity: 10 Bearings

High Quality Complete set Ball Bearings for TAMIYA BLACKFOOT / FROG Bearings, Set Contains 10 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Complete Bearings Set
  • Model: TAMIYA BLACKFOOT / FROG Bearings
  • Closures: 2 Metal Shields
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit102
Product Name RC Bearing TAMIYA BLACKFOOT FROG
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details