NationSkander California Corporation 10 Bearing 6x12 Sealed 6x12x4 kit1019

Description
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 6mm x 12mm x 4mm Type: Deep groove ball bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML6012-2T NSK: MR126-2T NMB: L-1260-2T FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: THUNDER KING LARGER REAR BEARING FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA
Description
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 6mm x 12mm x 4mm Type: Deep groove ball bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML6012-2T NSK: MR126-2T NMB: L-1260-2T FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: THUNDER KING LARGER REAR BEARING FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6x12 Sealed 6x12x4 - kit1019 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6x12 Sealed 6x12x4
kit1019
10 Bearing 6x12 Sealed 6x12x4 kit1019
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 6mm x 12mm x 4mm Type: Deep groove ball bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML6012-2T NSK: MR126-2T NMB: L-1260-2T FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: THUNDER KING LARGER REAR BEARING FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA

High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Size: 6mm x 12mm x 4mm
  • Type: Deep groove ball bearings
  • Shields: 2 Sealed
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Fits: Tamiya, Kyosho
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: WML6012-2T
  • NSK: MR126-2T
  • NMB: L-1260-2T
  • FITS: MRC THUNDER KING DESERT THUNDER BAHA KING
  • FITS: THUNDER KING LARGER REAR BEARING
  • FITS: TAMIYA ALPHA-ROMEO
  • FITS: TAMIYA AMG MERC-CLASS
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA FERRARI F189
  • FITS: TAMIYA JACOS MUGEN CIVIC FWD
  • FITS: TAMIYA KING HAULER GLOVE LINER
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYA RENAULT CLIO WILLIAMS
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYA TAO2 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE)
  • FITS: TAMIYA TA03R
  • FITS: TAMIYA TAO3R WHEEL OUTER
  • FITS: TAMIYA TOYOTA
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1019
Product Name 10 Bearing 6x12 Sealed 6x12x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
8mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP2208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details