NationSkander California Corporation 10 Bearing 6x10 Sealed 6x10x3 kit1018

Description
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 6mm x 10mm x 3mm Type: Deep groove ball bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML6010ZZ NSK: MR106ZZS NMB: L-1060ZZ FITS: CENTURY NINJA PRO 30-46 FITS: COX SCOPRION FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 9000 FITS: SERPENT 950 FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(4WD PRO) FITS: SERPENT IMPACT-2(4WD SPORT) FITS: SERPENT VECTOR FITS: SERPENT XL 900 MKII
Description
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 6mm x 10mm x 3mm Type: Deep groove ball bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML6010ZZ NSK: MR106ZZS NMB: L-1060ZZ FITS: CENTURY NINJA PRO 30-46 FITS: COX SCOPRION FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 9000 FITS: SERPENT 950 FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(4WD PRO) FITS: SERPENT IMPACT-2(4WD SPORT) FITS: SERPENT VECTOR FITS: SERPENT XL 900 MKII

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6x10 Sealed 6x10x3 - kit1018 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6x10 Sealed 6x10x3
kit1018
10 Bearing 6x10 Sealed 6x10x3 kit1018
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 6mm x 10mm x 3mm Type: Deep groove ball bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML6010ZZ NSK: MR106ZZS NMB: L-1060ZZ FITS: CENTURY NINJA PRO 30-46 FITS: COX SCOPRION FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 9000 FITS: SERPENT 950 FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(4WD PRO) FITS: SERPENT IMPACT-2(4WD SPORT) FITS: SERPENT VECTOR FITS: SERPENT XL 900 MKII

High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 6mm x 10mm x 3mm
  • Type: Deep groove ball bearings
  • Shields: 2 Sealed
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Fits: Tamiya, Kyosho
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: WML6010ZZ
  • NSK: MR106ZZS
  • NMB: L-1060ZZ
  • FITS: CENTURY NINJA PRO 30-46
  • FITS: COX SCOPRION
  • FITS: ATHLETE UPGRADE
  • FITS: ROYAL CARS SUPERBIKE
  • FITS: SERPENT 9000
  • FITS: SERPENT 950
  • FITS: SERPENT IMPACT-2(2WD PRO)
  • FITS: SERPENT IMPACT-2(4WD PRO)
  • FITS: SERPENT IMPACT-2(4WD SPORT)
  • FITS: SERPENT VECTOR
  • FITS: SERPENT XL 900 MKII

Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1018
Product Name 10 Bearing 6x10 Sealed 6x10x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3725G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details