NationSkander California Corporation 10 Bearing 4x8 Sealed 4x8x3 kit1017

Description
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 4mm x 8mm x 3mm Type: Deep groove ball bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube FITS: CENTURY NINJA PRO 30-46 FITS: COX BANDITO ULTRA STOCK FITS: COX SCORPION FITS: COX TOMAHAWK FITS: DIALED LIGHTNING FITS: HPI RS4 FITS: ROBBE SEA JET(ELECRTIC BOAT)
Description
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 4mm x 8mm x 3mm Type: Deep groove ball bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube FITS: CENTURY NINJA PRO 30-46 FITS: COX BANDITO ULTRA STOCK FITS: COX SCORPION FITS: COX TOMAHAWK FITS: DIALED LIGHTNING FITS: HPI RS4 FITS: ROBBE SEA JET(ELECRTIC BOAT)

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 4x8 Sealed 4x8x3 - kit1017 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 4x8 Sealed 4x8x3
kit1017
10 Bearing 4x8 Sealed 4x8x3 kit1017
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 4mm x 8mm x 3mm Type: Deep groove ball bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube FITS: CENTURY NINJA PRO 30-46 FITS: COX BANDITO ULTRA STOCK FITS: COX SCORPION FITS: COX TOMAHAWK FITS: DIALED LIGHTNING FITS: HPI RS4 FITS: ROBBE SEA JET(ELECRTIC BOAT)

High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Size: 4mm x 8mm x 3mm
  • Type: Deep groove ball bearings
  • Shields: 2 Sealed
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Fits: Tamiya, Kyosho
  • Packing: 10 bearings in 1 plastic tube
  • FITS: CENTURY NINJA PRO 30-46
  • FITS: COX BANDITO ULTRA STOCK
  • FITS: COX SCORPION
  • FITS: COX TOMAHAWK
  • FITS: DIALED LIGHTNING
  • FITS: HPI RS4
  • FITS: ROBBE SEA JET(ELECRTIC BOAT)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1017
Product Name 10 Bearing 4x8 Sealed 4x8x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details