NationSkander California Corporation 10 Bearing 6900ZZ 10x22x6 kit1016

Description
10 Ball Bearings 6900ZZ for many applications, this is a popular size that could be used in many applications that uses this size 10mm x 22mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 48000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6900ZZ Double Shielded Ball Bearings Material: Chrome Steel Size: 10mm x 22mm x 6mm 6900Z Type: Deep groove ball bearings Closures: 2 Metal Shields 61900Z Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 61900ZZ. Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 33,000 RPM
Description
10 Ball Bearings 6900ZZ for many applications, this is a popular size that could be used in many applications that uses this size 10mm x 22mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 48000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6900ZZ Double Shielded Ball Bearings Material: Chrome Steel Size: 10mm x 22mm x 6mm 6900Z Type: Deep groove ball bearings Closures: 2 Metal Shields 61900Z Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 61900ZZ. Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 33,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6900ZZ 10x22x6 - kit1016 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6900ZZ 10x22x6
kit1016
10 Bearing 6900ZZ 10x22x6 kit1016
10 Ball Bearings 6900ZZ for many applications, this is a popular size that could be used in many applications that uses this size 10mm x 22mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 48000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6900ZZ Double Shielded Ball Bearings Material: Chrome Steel Size: 10mm x 22mm x 6mm 6900Z Type: Deep groove ball bearings Closures: 2 Metal Shields 61900Z Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 61900ZZ. Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 33,000 RPM

10 Ball Bearings 6900ZZ for many applications, this is a popular size that could be used in many applications that uses this size 10mm x 22mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 48000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 6900ZZ Double Shielded Ball Bearings
  • Material: Chrome Steel
  • Size: 10mm x 22mm x 6mm 6900Z
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields 61900Z
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 61900ZZ.
  • Dynamic load rating Cr: 2,490 N
  • Static load rating Cor: 1,130 N
  • Limiting Speed:
    • Grease Lubrication: 33,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1016
Product Name 10 Bearing 6900ZZ 10x22x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P13762M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details