NationSkander California Corporation 10 Bearing 635ZZ 5x19x6 kit1015

Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 5mm x 19mm x 6mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 5mm x 19mm x 6mm Type: Chrome Steel Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,060 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM
Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 5mm x 19mm x 6mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 5mm x 19mm x 6mm Type: Chrome Steel Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,060 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 635ZZ 5x19x6 - kit1015 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 635ZZ 5x19x6
kit1015
10 Bearing 635ZZ 5x19x6 kit1015
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 5mm x 19mm x 6mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 5mm x 19mm x 6mm Type: Chrome Steel Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,060 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM

10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 5mm x 19mm x 6mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 5mm x 19mm x 6mm
  • Type: Chrome Steel Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 2,060 N
  • Static load rating Cor: 1,050 N
  • Limiting Speed:
    • Grease Lubrication: 35,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1015
Product Name 10 Bearing 635ZZ 5x19x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details