NationSkander California Corporation 10 Bearing 8x16 kit1014

Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 8mm x 16mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 48000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Material: Chrome Steel Size: 8mm x 16mm x 6mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube
Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 8mm x 16mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 48000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Material: Chrome Steel Size: 8mm x 16mm x 6mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 8x16 - kit1014 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 8x16
kit1014
10 Bearing 8x16 kit1014
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 8mm x 16mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 48000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Material: Chrome Steel Size: 8mm x 16mm x 6mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube

10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 8mm x 16mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 48000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Material: Chrome Steel
  • Size: 8mm x 16mm x 6mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1014
Product Name 10 Bearing 8x16
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details