NationSkander California Corporation 10 Bearing 698ZZ 8x19x6 kit1013

Description
Pack of 10 698ZZ Bearings, Wheel Ball Bearings 698ZZ for many applications, 698ZZ is a popular size that could be used in many applications that uses this size 8mm x 19mm x 6mm. 698ZZ Bearings are made of Chrome Steel, each 698ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 698ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 698ZZ Type: Deep groove 698ZZ bearings 698ZZ Size: 8mm x 19mm x 6mm 698ZZ Closures: 2 Metal Shields 698ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM
Description
Pack of 10 698ZZ Bearings, Wheel Ball Bearings 698ZZ for many applications, 698ZZ is a popular size that could be used in many applications that uses this size 8mm x 19mm x 6mm. 698ZZ Bearings are made of Chrome Steel, each 698ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 698ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 698ZZ Type: Deep groove 698ZZ bearings 698ZZ Size: 8mm x 19mm x 6mm 698ZZ Closures: 2 Metal Shields 698ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 698ZZ 8x19x6 - kit1013 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 698ZZ 8x19x6
kit1013
10 Bearing 698ZZ 8x19x6 kit1013
Pack of 10 698ZZ Bearings, Wheel Ball Bearings 698ZZ for many applications, 698ZZ is a popular size that could be used in many applications that uses this size 8mm x 19mm x 6mm. 698ZZ Bearings are made of Chrome Steel, each 698ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 698ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 698ZZ Type: Deep groove 698ZZ bearings 698ZZ Size: 8mm x 19mm x 6mm 698ZZ Closures: 2 Metal Shields 698ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM

Pack of 10 698ZZ Bearings, Wheel Ball Bearings 698ZZ for many applications, 698ZZ is a popular size that could be used in many applications that uses this size 8mm x 19mm x 6mm. 698ZZ Bearings are made of Chrome Steel, each 698ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 698ZZ bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings 698ZZ
  • Type: Deep groove 698ZZ bearings
  • 698ZZ Size: 8mm x 19mm x 6mm
  • 698ZZ Closures: 2 Metal Shields
  • 698ZZ Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 2,250 N
  • Static load rating Cor: 910 N
  • Limiting Speed:
    • Grease Lubrication: 39,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1013
Product Name 10 Bearing 698ZZ 8x19x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details