NationSkander California Corporation 5203ZZ Nachi Double Row Angular Contact Bearing Kit10077

Description
5203ZZ Nachi Double Row Angular Ball Bearing and bearing is Double Shielded, Made in Japan, inner diameter is 17mm, outer diameter is 40mm and width is 17.5mm. Item: 5203ZZ Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Double Shielded Dimensions: 17mm x 40mm x 17.5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 17.5mm Size: 17 x 40 x 17.5 mm Quantity: One Bearing Dynamic load rating Cr: 15,000 N Static load rating Cor: 9,250 N Limiting Speed: Grease Lubrication: 12,000 RPM
Description
5203ZZ Nachi Double Row Angular Ball Bearing and bearing is Double Shielded, Made in Japan, inner diameter is 17mm, outer diameter is 40mm and width is 17.5mm. Item: 5203ZZ Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Double Shielded Dimensions: 17mm x 40mm x 17.5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 17.5mm Size: 17 x 40 x 17.5 mm Quantity: One Bearing Dynamic load rating Cr: 15,000 N Static load rating Cor: 9,250 N Limiting Speed: Grease Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5203ZZ Nachi Double Row Angular Contact Bearing - Kit10077 - NationSkander California Corporation
Anaheim, CA, USA
5203ZZ Nachi Double Row Angular Contact Bearing
Kit10077
5203ZZ Nachi Double Row Angular Contact Bearing Kit10077
5203ZZ Nachi Double Row Angular Ball Bearing and bearing is Double Shielded, Made in Japan, inner diameter is 17mm, outer diameter is 40mm and width is 17.5mm. Item: 5203ZZ Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Double Shielded Dimensions: 17mm x 40mm x 17.5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 17.5mm Size: 17 x 40 x 17.5 mm Quantity: One Bearing Dynamic load rating Cr: 15,000 N Static load rating Cor: 9,250 N Limiting Speed: Grease Lubrication: 12,000 RPM

5203ZZ Nachi Double Row Angular Ball Bearing and bearing is Double Shielded, Made in Japan, inner diameter is 17mm, outer diameter is 40mm and width is 17.5mm.

  • Item: 5203ZZ Angular Ball Bearing
  • Type: Nachi Double Row Angular Ball Bearing
  • Closures: Double Shielded
  • Dimensions: 17mm x 40mm x 17.5mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 40mm
  • Width/Height/thickness: 17.5mm
  • Size: 17 x 40 x 17.5 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 15,000 N
  • Static load rating Cor: 9,250 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10077
Product Name 5203ZZ Nachi Double Row Angular Contact Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details