NationSkander California Corporation 5202ZZ Nachi Double Row Angular Contact Bearing 15x35x15.9 Kit10076

Description
5202ZZ Nachi Double Row Angular Ball Bearing and bearing is Double Shielded, Made in Japan, inner diameter is 15mm, outer diameter is 35mm and width is 15.9mm. Item: 5202ZZ Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Double Shielded Dimensions: 15mm x 35mm x 15.9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter D1): 35mm Width/Height/thickne ss: 15.9mm Size: 15 x 35 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 11,900 N Static load rating Cor: 7,200 N Limiting Speed: Grease Lubrication: 14,000 RPM
Description
5202ZZ Nachi Double Row Angular Ball Bearing and bearing is Double Shielded, Made in Japan, inner diameter is 15mm, outer diameter is 35mm and width is 15.9mm. Item: 5202ZZ Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Double Shielded Dimensions: 15mm x 35mm x 15.9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter D1): 35mm Width/Height/thickne ss: 15.9mm Size: 15 x 35 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 11,900 N Static load rating Cor: 7,200 N Limiting Speed: Grease Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5202ZZ Nachi Double Row Angular Contact Bearing 15x35x15.9 - Kit10076 - NationSkander California Corporation
Anaheim, CA, USA
5202ZZ Nachi Double Row Angular Contact Bearing 15x35x15.9
Kit10076
5202ZZ Nachi Double Row Angular Contact Bearing 15x35x15.9 Kit10076
5202ZZ Nachi Double Row Angular Ball Bearing and bearing is Double Shielded, Made in Japan, inner diameter is 15mm, outer diameter is 35mm and width is 15.9mm. Item: 5202ZZ Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Double Shielded Dimensions: 15mm x 35mm x 15.9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter D1): 35mm Width/Height/thickne ss: 15.9mm Size: 15 x 35 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 11,900 N Static load rating Cor: 7,200 N Limiting Speed: Grease Lubrication: 14,000 RPM

5202ZZ Nachi Double Row Angular Ball Bearing and bearing is Double Shielded, Made in Japan, inner diameter is 15mm, outer diameter is 35mm and width is 15.9mm.

  • Item: 5202ZZ Angular Ball Bearing
  • Type: Nachi Double Row Angular Ball Bearing
  • Closures: Double Shielded
  • Dimensions: 15mm x 35mm x 15.9mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter D1): 35mm
  • Width/Height/thickness: 15.9mm
  • Size: 15 x 35 x 15.9 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 11,900 N
  • Static load rating Cor: 7,200 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10076
Product Name 5202ZZ Nachi Double Row Angular Contact Bearing 15x35x15.9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details