NationSkander California Corporation 5200ZZ Nachi Double Row Angular Contact Bearing 10x30x14.3 Kit10074

Description
5200ZZ Nachi Double Row Angular Ball Bearing, bearing is Double Shielded, Made in Japan, inner diameter is 10mm, outer diameter is 30mm and width is 14.3mm. Item: 5200ZZ Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Double Shielded Dimensions: 10mm x 30mm x 14.3mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter D1): 30mm Width/Height/thickne ss: 14.3mm Size: 10 x 30 x 14.3 mm Quantity: One Bearing Dynamic load rating Cr: 7,300 N Static load rating Cor: 4,000 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
5200ZZ Nachi Double Row Angular Ball Bearing, bearing is Double Shielded, Made in Japan, inner diameter is 10mm, outer diameter is 30mm and width is 14.3mm. Item: 5200ZZ Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Double Shielded Dimensions: 10mm x 30mm x 14.3mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter D1): 30mm Width/Height/thickne ss: 14.3mm Size: 10 x 30 x 14.3 mm Quantity: One Bearing Dynamic load rating Cr: 7,300 N Static load rating Cor: 4,000 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5200ZZ Nachi Double Row Angular Contact Bearing 10x30x14.3 - Kit10074 - NationSkander California Corporation
Anaheim, CA, USA
5200ZZ Nachi Double Row Angular Contact Bearing 10x30x14.3
Kit10074
5200ZZ Nachi Double Row Angular Contact Bearing 10x30x14.3 Kit10074
5200ZZ Nachi Double Row Angular Ball Bearing, bearing is Double Shielded, Made in Japan, inner diameter is 10mm, outer diameter is 30mm and width is 14.3mm. Item: 5200ZZ Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Double Shielded Dimensions: 10mm x 30mm x 14.3mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter D1): 30mm Width/Height/thickne ss: 14.3mm Size: 10 x 30 x 14.3 mm Quantity: One Bearing Dynamic load rating Cr: 7,300 N Static load rating Cor: 4,000 N Limiting Speed: Grease Lubrication: 18,000 RPM

5200ZZ Nachi Double Row Angular Ball Bearing, bearing is Double Shielded, Made in Japan, inner diameter is 10mm, outer diameter is 30mm and width is 14.3mm.

  • Item: 5200ZZ Angular Ball Bearing
  • Type: Nachi Double Row Angular Ball Bearing
  • Closures: Double Shielded
  • Dimensions: 10mm x 30mm x 14.3mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter D1): 30mm
  • Width/Height/thickness: 14.3mm
  • Size: 10 x 30 x 14.3 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 7,300 N
  • Static load rating Cor: 4,000 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10074
Product Name 5200ZZ Nachi Double Row Angular Contact Bearing 10x30x14.3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details