NationSkander California Corporation 5206 Nachi Double Row Angular Contact Bearing 30x62x23.8 Kit10048

Description
5206 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 30mm, outer diameter is 62mm and width is 23.8mm. Item: 5206 Nachi Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Open Dimensions: 30mm x 62mm x 23.8mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 62mm Width/Height/thickne ss: 23.8mm Size: 30 x 62 x 23.8 mm Quantity: One Bearing Dynamic load rating Cr: 30,500 N Static load rating Cor: 21,700 N Limiting Speed: Grease Lubrication: 8,000 RPM Oil Lubrication: 11,000 RPM
Description
5206 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 30mm, outer diameter is 62mm and width is 23.8mm. Item: 5206 Nachi Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Open Dimensions: 30mm x 62mm x 23.8mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 62mm Width/Height/thickne ss: 23.8mm Size: 30 x 62 x 23.8 mm Quantity: One Bearing Dynamic load rating Cr: 30,500 N Static load rating Cor: 21,700 N Limiting Speed: Grease Lubrication: 8,000 RPM Oil Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5206 Nachi Double Row Angular Contact Bearing 30x62x23.8 - Kit10048 - NationSkander California Corporation
Anaheim, CA, USA
5206 Nachi Double Row Angular Contact Bearing 30x62x23.8
Kit10048
5206 Nachi Double Row Angular Contact Bearing 30x62x23.8 Kit10048
5206 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 30mm, outer diameter is 62mm and width is 23.8mm. Item: 5206 Nachi Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Open Dimensions: 30mm x 62mm x 23.8mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 62mm Width/Height/thickne ss: 23.8mm Size: 30 x 62 x 23.8 mm Quantity: One Bearing Dynamic load rating Cr: 30,500 N Static load rating Cor: 21,700 N Limiting Speed: Grease Lubrication: 8,000 RPM Oil Lubrication: 11,000 RPM

5206 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 30mm, outer diameter is 62mm and width is 23.8mm.

  • Item: 5206 Nachi Angular Ball Bearing
  • Type: Nachi Double Row Angular Ball Bearing
  • Closures: Open
  • Dimensions: 30mm x 62mm x 23.8mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 23.8mm
  • Size: 30 x 62 x 23.8 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 30,500 N
  • Static load rating Cor: 21,700 N
  • Limiting Speed:
    • Grease Lubrication: 8,000 RPM
    • Oil Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10048
Product Name 5206 Nachi Double Row Angular Contact Bearing 30x62x23.8
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details