NationSkander California Corporation 5205 Nachi Double Row Angular Contact Bearing 25x52x20.6 Kit10047

Description
5205 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 25mm, outer diameter is 52mm and width is 20.6mm. Item: 5205 Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Open Dimensions: 25mm x 52mm x 20.6mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 20.6mm Size: 25 x 52 x 20.6 mm Quantity: One Bearing Dynamic load rating Cr: 21,800 N Static load rating Cor: 15,100 N Limiting Speed: Grease Lubrication: 9,500 RPM Oil Lubrication: 13,000 RPM
Description
5205 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 25mm, outer diameter is 52mm and width is 20.6mm. Item: 5205 Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Open Dimensions: 25mm x 52mm x 20.6mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 20.6mm Size: 25 x 52 x 20.6 mm Quantity: One Bearing Dynamic load rating Cr: 21,800 N Static load rating Cor: 15,100 N Limiting Speed: Grease Lubrication: 9,500 RPM Oil Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5205 Nachi Double Row Angular Contact Bearing 25x52x20.6 - Kit10047 - NationSkander California Corporation
Anaheim, CA, USA
5205 Nachi Double Row Angular Contact Bearing 25x52x20.6
Kit10047
5205 Nachi Double Row Angular Contact Bearing 25x52x20.6 Kit10047
5205 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 25mm, outer diameter is 52mm and width is 20.6mm. Item: 5205 Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Open Dimensions: 25mm x 52mm x 20.6mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 20.6mm Size: 25 x 52 x 20.6 mm Quantity: One Bearing Dynamic load rating Cr: 21,800 N Static load rating Cor: 15,100 N Limiting Speed: Grease Lubrication: 9,500 RPM Oil Lubrication: 13,000 RPM

5205 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 25mm, outer diameter is 52mm and width is 20.6mm.

  • Item: 5205 Angular Ball Bearing
  • Type: Nachi Double Row Angular Ball Bearing
  • Closures: Open
  • Dimensions: 25mm x 52mm x 20.6mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 20.6mm
  • Size: 25 x 52 x 20.6 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 21,800 N
  • Static load rating Cor: 15,100 N
  • Limiting Speed:
    • Grease Lubrication: 9,500 RPM
    • Oil Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10047
Product Name 5205 Nachi Double Row Angular Contact Bearing 25x52x20.6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details