NationSkander California Corporation 5204 Nachi Double Row Angular Contact Bearing 20x47x20.6 Kit10046

Description
5204 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 20mm, outer diameter is 47mm and width is 20.6mm. Item: 5204 Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Open Dimensions: 20mm x 47mm x 20.6mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter D1): 47mm Width/Height/thickne ss: 20.6mm Size: 20 x 47 x 20.6 mm Quantity: One Bearing Dynamic load rating Cr: 20,000 N Static load rating Cor: 12,700 N Limiting Speed: Grease Lubrication: 10,000 RPM Oil Lubrication: 14,000 RPM
Description
5204 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 20mm, outer diameter is 47mm and width is 20.6mm. Item: 5204 Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Open Dimensions: 20mm x 47mm x 20.6mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter D1): 47mm Width/Height/thickne ss: 20.6mm Size: 20 x 47 x 20.6 mm Quantity: One Bearing Dynamic load rating Cr: 20,000 N Static load rating Cor: 12,700 N Limiting Speed: Grease Lubrication: 10,000 RPM Oil Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5204 Nachi Double Row Angular Contact Bearing 20x47x20.6 - Kit10046 - NationSkander California Corporation
Anaheim, CA, USA
5204 Nachi Double Row Angular Contact Bearing 20x47x20.6
Kit10046
5204 Nachi Double Row Angular Contact Bearing 20x47x20.6 Kit10046
5204 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 20mm, outer diameter is 47mm and width is 20.6mm. Item: 5204 Angular Ball Bearing Type: Nachi Double Row Angular Ball Bearing Closures: Open Dimensions: 20mm x 47mm x 20.6mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter D1): 47mm Width/Height/thickne ss: 20.6mm Size: 20 x 47 x 20.6 mm Quantity: One Bearing Dynamic load rating Cr: 20,000 N Static load rating Cor: 12,700 N Limiting Speed: Grease Lubrication: 10,000 RPM Oil Lubrication: 14,000 RPM

5204 Nachi Double Row Angular Ball Bearing, Made in Japan, inner diameter is 20mm, outer diameter is 47mm and width is 20.6mm.

  • Item: 5204 Angular Ball Bearing
  • Type: Nachi Double Row Angular Ball Bearing
  • Closures: Open
  • Dimensions: 20mm x 47mm x 20.6mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter D1): 47mm
  • Width/Height/thickness: 20.6mm
  • Size: 20 x 47 x 20.6 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 20,000 N
  • Static load rating Cor: 12,700 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
    • Oil Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10046
Product Name 5204 Nachi Double Row Angular Contact Bearing 20x47x20.6
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details