NationSkander California Corporation 7202 Nachi Angular Contact Bearing Steel Cage C3 Kit10012

Description
7202 Nachi Angular Ball Bearing, Steel Cage and Flush Ground, inner diameter is 15mm, outer diameter is 35mm and width is 11mm. Item: 7202 Angular Ball Bearing Type: Nachi Angular Ball Bearing Cage: Steel Cage Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 9,050 N Static load rating Cor: 4,700 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 23,000 RPM
Description
7202 Nachi Angular Ball Bearing, Steel Cage and Flush Ground, inner diameter is 15mm, outer diameter is 35mm and width is 11mm. Item: 7202 Angular Ball Bearing Type: Nachi Angular Ball Bearing Cage: Steel Cage Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 9,050 N Static load rating Cor: 4,700 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 23,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7202 Nachi Angular Contact Bearing Steel Cage C3 - Kit10012 - NationSkander California Corporation
Anaheim, CA, USA
7202 Nachi Angular Contact Bearing Steel Cage C3
Kit10012
7202 Nachi Angular Contact Bearing Steel Cage C3 Kit10012
7202 Nachi Angular Ball Bearing, Steel Cage and Flush Ground, inner diameter is 15mm, outer diameter is 35mm and width is 11mm. Item: 7202 Angular Ball Bearing Type: Nachi Angular Ball Bearing Cage: Steel Cage Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 9,050 N Static load rating Cor: 4,700 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 23,000 RPM

7202 Nachi Angular Ball Bearing, Steel Cage and Flush Ground, inner diameter is 15mm, outer diameter is 35mm and width is 11mm.

  • Item: 7202 Angular Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Steel Cage
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 15 x 35 x 11 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 9,050 N
  • Static load rating Cor: 4,700 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
    • Oil Lubrication: 23,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10012
Product Name 7202 Nachi Angular Contact Bearing Steel Cage C3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details