NationSkander California Corporation Complete Bearing Set For Tamiya TL-01 Chassis Kit10

Description
Complete set Ball Bearings for Tamiya TL-01 Chassis, Set Contains 24 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Type: Deep Groove ball bearings Model: Tamiya TL-01 Chassis Closures: 2 Metal Shields Size: 5mmx 11mmx 4mm Quantity: 24 Bearings Dynamic load rating Cr: 0.97 N Static load rating Cor: 0.36 N Limiting Speed: Grease Lubrication: 57,000 RPM
Description
Complete set Ball Bearings for Tamiya TL-01 Chassis, Set Contains 24 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Type: Deep Groove ball bearings Model: Tamiya TL-01 Chassis Closures: 2 Metal Shields Size: 5mmx 11mmx 4mm Quantity: 24 Bearings Dynamic load rating Cr: 0.97 N Static load rating Cor: 0.36 N Limiting Speed: Grease Lubrication: 57,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Complete Bearing Set For Tamiya TL-01 Chassis - Kit10 - NationSkander California Corporation
Anaheim, CA, USA
Complete Bearing Set For Tamiya TL-01 Chassis
Kit10
Complete Bearing Set For Tamiya TL-01 Chassis Kit10
Complete set Ball Bearings for Tamiya TL-01 Chassis, Set Contains 24 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Type: Deep Groove ball bearings Model: Tamiya TL-01 Chassis Closures: 2 Metal Shields Size: 5mmx 11mmx 4mm Quantity: 24 Bearings Dynamic load rating Cr: 0.97 N Static load rating Cor: 0.36 N Limiting Speed: Grease Lubrication: 57,000 RPM

Complete set Ball Bearings for Tamiya TL-01 Chassis, Set Contains 24 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Complete Bearings Set
  • Type: Deep Groove ball bearings
  • Model: Tamiya TL-01 Chassis
  • Closures: 2 Metal Shields
  • Size: 5mmx 11mmx 4mm
  • Quantity: 24 Bearings
  • Dynamic load rating Cr: 0.97 N
  • Static load rating Cor: 0.36 N
  • Limiting Speed:
    • Grease Lubrication: 57,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10
Product Name Complete Bearing Set For Tamiya TL-01 Chassis
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
Ball Bearings - 2612622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details