NationSkander California Corporation 10 Unflanged Slot Car Axle Kit1

Description
10 Unflanged Slot Car 3/32" Axle Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size Size: 3/32" x 3/16" x 3/32" ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS
Description
10 Unflanged Slot Car 3/32" Axle Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size Size: 3/32" x 3/16" x 3/32" ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS

Suppliers

Company
Product
Description
Supplier Links
10 Unflanged Slot Car Axle - Kit1 - NationSkander California Corporation
Anaheim, CA, USA
10 Unflanged Slot Car Axle
Kit1
10 Unflanged Slot Car Axle Kit1
10 Unflanged Slot Car 3/32" Axle Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size Size: 3/32" x 3/16" x 3/32" ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS

10 Unflanged Slot Car 3/32" Axle Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/32" x 3/16" English Size
  • Size: 3/32" x 3/16" x 3/32"
  • ID (inner diameter)/Bore: 3/32" inch
  • OD (outer diameter): 3/16" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 28 LBS
  • Static load rating: 9.5 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1
Product Name 10 Unflanged Slot Car Axle
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details