NationSkander California Corporation HONDA TRX Front wheel Bearing ATV HONTRX

Description
Honda ATV TRX front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in Honda TRX 250X, 300EX, 400EX and 250R, kit fits TRX 250X model years 1987-1992, 300EX model years 1993-2000, 400EX model years 1999-2000 and 250R model years 1988-1989, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Honda TRX Front Axle Bearings Type: Deep groove ball bearings Total: 4 Bearings (as seen in the left pictures) Seal: Sealed & Shielded Lubrication: Self Lubricated (Grease)
Description
Honda ATV TRX front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in Honda TRX 250X, 300EX, 400EX and 250R, kit fits TRX 250X model years 1987-1992, 300EX model years 1993-2000, 400EX model years 1999-2000 and 250R model years 1988-1989, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Honda TRX Front Axle Bearings Type: Deep groove ball bearings Total: 4 Bearings (as seen in the left pictures) Seal: Sealed & Shielded Lubrication: Self Lubricated (Grease)

Suppliers

Company
Product
Description
Supplier Links
HONDA TRX Front wheel Bearing ATV - HONTRX - NationSkander California Corporation
Anaheim, CA, USA
HONDA TRX Front wheel Bearing ATV
HONTRX
HONDA TRX Front wheel Bearing ATV HONTRX
Honda ATV TRX front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in Honda TRX 250X, 300EX, 400EX and 250R, kit fits TRX 250X model years 1987-1992, 300EX model years 1993-2000, 400EX model years 1999-2000 and 250R model years 1988-1989, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Honda TRX Front Axle Bearings Type: Deep groove ball bearings Total: 4 Bearings (as seen in the left pictures) Seal: Sealed & Shielded Lubrication: Self Lubricated (Grease)

Honda ATV TRX front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in Honda TRX 250X, 300EX, 400EX and 250R, kit fits TRX 250X model years 1987-1992, 300EX model years 1993-2000, 400EX model years 1999-2000 and 250R model years 1988-1989, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: ATV Honda TRX Front Axle Bearings
  • Type: Deep groove ball bearings
  • Total: 4 Bearings (as seen in the left pictures)
  • Seal: Sealed & Shielded
  • Lubrication: Self Lubricated (Grease)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number HONTRX
Product Name HONDA TRX Front wheel Bearing ATV
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details