NationSkander California Corporation 10 Flanged FR168ZZ

Description
Set of 10 FR168ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: FR168ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Sheilds Lubrication: Self Lubricated (Grease) Dimensions: 1/4" inch x 3/8" inch x 1/8" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 1/4" x 3/8" x 1/8" Quantity: 10 Bearings Equal: FR168-2z &-FR168-ZZ Packing: 10 bearings packed individually each in a High density plastic bag. FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (3-16 FRONT AXLE) FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (1:8) FONT AXLE FITS: CORALLY PRO 10 (1:12) FORMULA 1 SLIP DIFF FITS: CORALLY SP10 FITS: CORALLY SP12
Description
Set of 10 FR168ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: FR168ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Sheilds Lubrication: Self Lubricated (Grease) Dimensions: 1/4" inch x 3/8" inch x 1/8" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 1/4" x 3/8" x 1/8" Quantity: 10 Bearings Equal: FR168-2z &-FR168-ZZ Packing: 10 bearings packed individually each in a High density plastic bag. FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (3-16 FRONT AXLE) FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (1:8) FONT AXLE FITS: CORALLY PRO 10 (1:12) FORMULA 1 SLIP DIFF FITS: CORALLY SP10 FITS: CORALLY SP12

Suppliers

Company
Product
Description
Supplier Links
10 Flanged FR168ZZ
Set of 10 FR168ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: FR168ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Sheilds Lubrication: Self Lubricated (Grease) Dimensions: 1/4" inch x 3/8" inch x 1/8" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 1/4" x 3/8" x 1/8" Quantity: 10 Bearings Equal: FR168-2z &-FR168-ZZ Packing: 10 bearings packed individually each in a High density plastic bag. FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (3-16 FRONT AXLE) FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (1:8) FONT AXLE FITS: CORALLY PRO 10 (1:12) FORMULA 1 SLIP DIFF FITS: CORALLY SP10 FITS: CORALLY SP12

Set of 10 FR168ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: FR168ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Sheilds
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/4" inch x 3/8" inch x 1/8" inch English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 1/8" inch
  • Size: 1/4" x 3/8" x 1/8"
  • Quantity: 10 Bearings
  • Equal: FR168-2z &-FR168-ZZ
  • Packing: 10 bearings packed individually each in a High density plastic bag.
  • FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (3-16 FRONT AXLE)
  • FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (1:8) FONT AXLE
  • FITS: CORALLY PRO 10 (1:12) FORMULA 1 SLIP DIFF
  • FITS: CORALLY SP10
  • FITS: CORALLY SP12
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number FR168ZZ
Product Name 10 Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2500 inch (107.950 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details