NationSkander California Corporation 2 Flanged Slot Car Axle Bearing 3/32 FR133ZZ

Description
One pair (2 bearings) bearings 3/32" Slot Car Axle Flanged shielded Ball Bearings, size is 3/32" x 3/16", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 2 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS Equal: FR133-2Z &FR133-ZZ;
Description
One pair (2 bearings) bearings 3/32" Slot Car Axle Flanged shielded Ball Bearings, size is 3/32" x 3/16", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 2 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS Equal: FR133-2Z &FR133-ZZ;

Suppliers

Company
Product
Description
Supplier Links
2 Flanged Slot Car Axle Bearing 3/32 - FR133ZZ - NationSkander California Corporation
Anaheim, CA, USA
2 Flanged Slot Car Axle Bearing 3/32
FR133ZZ
2 Flanged Slot Car Axle Bearing 3/32 FR133ZZ
One pair (2 bearings) bearings 3/32" Slot Car Axle Flanged shielded Ball Bearings, size is 3/32" x 3/16", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 2 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS Equal: FR133-2Z &FR133-ZZ;

One pair (2 bearings) bearings 3/32" Slot Car Axle Flanged shielded Ball Bearings, size is 3/32" x 3/16", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 3/32" Slot Car Axle
  • Type: Flanged Deep Groove Ball Bearings
  • Shields: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/32" x 3/16" English Size
  • ID (inner diameter)/Bore: 3/32" inch
  • OD (outer diameter): 3/16" inch
  • Quantity: 2 Bearings
  • Dynamic load rating: 28 LBS
  • Static load rating: 9.5 LBS
  • Equal: FR133-2Z &FR133-ZZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number FR133ZZ
Product Name 2 Flanged Slot Car Axle Bearing 3/32
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details