NationSkander California Corporation 10 Slot Car Flanged Open Bearing 3/32 FR133

Description
Set of 10 Ball bearings with 3/32" bore fits in the Slot Car Axle, size is 3/32" x 3/16", bearings are open and oil lubricated, bearings are made from Chrome Steel. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Closures: Open Dimensions: 3/32" x 3/16" inch English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS Equal: FR133-2Z &-FR133ZZ
Description
Set of 10 Ball bearings with 3/32" bore fits in the Slot Car Axle, size is 3/32" x 3/16", bearings are open and oil lubricated, bearings are made from Chrome Steel. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Closures: Open Dimensions: 3/32" x 3/16" inch English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS Equal: FR133-2Z &-FR133ZZ

Suppliers

Company
Product
Description
Supplier Links
10 Slot Car Flanged Open Bearing 3/32 - FR133 - NationSkander California Corporation
Anaheim, CA, USA
10 Slot Car Flanged Open Bearing 3/32
FR133
10 Slot Car Flanged Open Bearing 3/32 FR133
Set of 10 Ball bearings with 3/32" bore fits in the Slot Car Axle, size is 3/32" x 3/16", bearings are open and oil lubricated, bearings are made from Chrome Steel. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Closures: Open Dimensions: 3/32" x 3/16" inch English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS Equal: FR133-2Z &-FR133ZZ

Set of 10 Ball bearings with 3/32" bore fits in the Slot Car Axle, size is 3/32" x 3/16", bearings are open and oil lubricated, bearings are made from Chrome Steel.

  • Item: 3/32" Slot Car Axle
  • Type: Flanged Deep Groove Ball Bearings
  • Closures: Open
  • Dimensions: 3/32" x 3/16" inch English Size
  • ID (inner diameter)/Bore: 3/32" inch
  • OD (outer diameter): 3/16" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 28 LBS
  • Static load rating: 9.5 LBS
  • Equal: FR133-2Z &-FR133ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number FR133
Product Name 10 Slot Car Flanged Open Bearing 3/32
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7550 inch (95.377 mm)
View Details