NationSkander California Corporation 10 Flanged F608ZZ

Description
F608ZZ Ball Bearings, this is a popular size that could be used in many applications that uses this size 8mm x 22mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: F608ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 10 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM
Description
F608ZZ Ball Bearings, this is a popular size that could be used in many applications that uses this size 8mm x 22mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: F608ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 10 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged F608ZZ
F608ZZ Ball Bearings, this is a popular size that could be used in many applications that uses this size 8mm x 22mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: F608ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 10 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

F608ZZ Ball Bearings, this is a popular size that could be used in many applications that uses this size 8mm x 22mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: F608ZZ Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 3,300 N
  • Static load rating Cor: 1,350 N
  • Limiting Speed:
    • Grease Lubrication: 34,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number F608ZZ
Product Name 10 Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2612588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details