NationSkander California Corporation 10 Bearing 696ZZ 6x15x5 696ZZ10

Description
10 696ZZ Ball Bearings for many applications, 696ZZ is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 15mm x 5mm. 696ZZ Bearings are made of Chrome Steel, each 696ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 696ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 696ZZ Dimensions: 6*15*5 mm/Metric ID (inner diameter)/Bore=6mm OD (outer diameter)=15mm Width/Height/thickne ss=5mm 696ZZ Size: 6mm x 15mm x 5mm Type: Deep groove 696ZZ bearings 696ZZ Closures: Metal Shields 696Z 696ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM
Description
10 696ZZ Ball Bearings for many applications, 696ZZ is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 15mm x 5mm. 696ZZ Bearings are made of Chrome Steel, each 696ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 696ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 696ZZ Dimensions: 6*15*5 mm/Metric ID (inner diameter)/Bore=6mm OD (outer diameter)=15mm Width/Height/thickne ss=5mm 696ZZ Size: 6mm x 15mm x 5mm Type: Deep groove 696ZZ bearings 696ZZ Closures: Metal Shields 696Z 696ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 696ZZ 6x15x5 - 696ZZ10 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 696ZZ 6x15x5
696ZZ10
10 Bearing 696ZZ 6x15x5 696ZZ10
10 696ZZ Ball Bearings for many applications, 696ZZ is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 15mm x 5mm. 696ZZ Bearings are made of Chrome Steel, each 696ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 696ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 696ZZ Dimensions: 6*15*5 mm/Metric ID (inner diameter)/Bore=6mm OD (outer diameter)=15mm Width/Height/thickne ss=5mm 696ZZ Size: 6mm x 15mm x 5mm Type: Deep groove 696ZZ bearings 696ZZ Closures: Metal Shields 696Z 696ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM

10 696ZZ Ball Bearings for many applications, 696ZZ is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 15mm x 5mm. 696ZZ Bearings are made of Chrome Steel, each 696ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also 696ZZ bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings 696ZZ
  • Dimensions: 6*15*5 mm/Metric
  • ID (inner diameter)/Bore=6mm
  • OD (outer diameter)=15mm
  • Width/Height/thickness=5mm
  • 696ZZ Size: 6mm x 15mm x 5mm
  • Type: Deep groove 696ZZ bearings
  • 696ZZ Closures: Metal Shields 696Z
  • 696ZZ Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,750 N
  • Static load rating Cor: 670 N
  • Limiting Speed:
    • Grease Lubrication: 45,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 696ZZ10
Product Name 10 Bearing 696ZZ 6x15x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details