NationSkander California Corporation 10 Bearing 6904ZZ 20x37x9 6904ZZ

Description
Set of 10 Ball Bearings 6904-ZZ, the inner diameter is 20, outer diameter is 37 and the width is 9, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 19000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Material: Chrome Steel Size: 20mm x 37mm x 9mm Dimensions: 20*37*9 mm/Metric Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 19,000 RPM
Description
Set of 10 Ball Bearings 6904-ZZ, the inner diameter is 20, outer diameter is 37 and the width is 9, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 19000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Material: Chrome Steel Size: 20mm x 37mm x 9mm Dimensions: 20*37*9 mm/Metric Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 19,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6904ZZ 20x37x9 - 6904ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6904ZZ 20x37x9
6904ZZ
10 Bearing 6904ZZ 20x37x9 6904ZZ
Set of 10 Ball Bearings 6904-ZZ, the inner diameter is 20, outer diameter is 37 and the width is 9, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 19000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Material: Chrome Steel Size: 20mm x 37mm x 9mm Dimensions: 20*37*9 mm/Metric Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 19,000 RPM

Set of 10 Ball Bearings 6904-ZZ, the inner diameter is 20, outer diameter is 37 and the width is 9, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 19000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Material: Chrome Steel
  • Size: 20mm x 37mm x 9mm
  • Dimensions: 20*37*9 mm/Metric
  • Dynamic load rating Cr: 6,350 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 19,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6904ZZ
Product Name 10 Bearing 6904ZZ 20x37x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details