NationSkander California Corporation 6903ZZ Bearing 17x30x7 6903ZZ-1

Description
One Ball Bearing 6903ZZ, the 6903ZZ inner diameter is 17mm, the 6903ZZ outer diameter is 30mm and the 6903ZZ width is 7mm, 6903ZZ is a popular size that could be used in many applications, 6903ZZ Bearings are made of Chrome Steel, 6903ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 6903ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 6903ZZ 6903ZZ Size: 17mm x 30mm x 7mm Dimensions: 17*30*7 mm/Metric Dynamic load rating Cr: 4,600 N Static load rating Cor: 2,550 N Limiting Speed: Grease Lubrication: 24,000 RPM
Description
One Ball Bearing 6903ZZ, the 6903ZZ inner diameter is 17mm, the 6903ZZ outer diameter is 30mm and the 6903ZZ width is 7mm, 6903ZZ is a popular size that could be used in many applications, 6903ZZ Bearings are made of Chrome Steel, 6903ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 6903ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 6903ZZ 6903ZZ Size: 17mm x 30mm x 7mm Dimensions: 17*30*7 mm/Metric Dynamic load rating Cr: 4,600 N Static load rating Cor: 2,550 N Limiting Speed: Grease Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6903ZZ Bearing 17x30x7 - 6903ZZ-1 - NationSkander California Corporation
Anaheim, CA, USA
6903ZZ Bearing 17x30x7
6903ZZ-1
6903ZZ Bearing 17x30x7 6903ZZ-1
One Ball Bearing 6903ZZ, the 6903ZZ inner diameter is 17mm, the 6903ZZ outer diameter is 30mm and the 6903ZZ width is 7mm, 6903ZZ is a popular size that could be used in many applications, 6903ZZ Bearings are made of Chrome Steel, 6903ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 6903ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 6903ZZ 6903ZZ Size: 17mm x 30mm x 7mm Dimensions: 17*30*7 mm/Metric Dynamic load rating Cr: 4,600 N Static load rating Cor: 2,550 N Limiting Speed: Grease Lubrication: 24,000 RPM

One Ball Bearing 6903ZZ, the 6903ZZ inner diameter is 17mm, the 6903ZZ outer diameter is 30mm and the 6903ZZ width is 7mm, 6903ZZ is a popular size that could be used in many applications, 6903ZZ Bearings are made of Chrome Steel, 6903ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 6903ZZ bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings 6903ZZ
  • 6903ZZ Size: 17mm x 30mm x 7mm
  • Dimensions: 17*30*7 mm/Metric
  • Dynamic load rating Cr: 4,600 N
  • Static load rating Cor: 2,550 N
  • Limiting Speed:
    • Grease Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6903ZZ-1
Product Name 6903ZZ Bearing 17x30x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details