NationSkander California Corporation 10 Bearing 61903ZZ 17x30x7 6903ZZ_1

Description
High Quality 10 Ball Bearings 6903-ZZ,the inner diameter is 17, outer diameter is 30 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shieldsto protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 17 x 30 x 7 mm Dimensions: 17*30*7 mm/Metric ID (inner diameter)/Bore=17mm OD (outer diameter)=30mm Width/Height/thickne ss=7mm Equal: 6903-2Z & 6903-ZZ Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equivalents: 61903-2Z1 and 61903Z1 Bearings
Description
High Quality 10 Ball Bearings 6903-ZZ,the inner diameter is 17, outer diameter is 30 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shieldsto protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 17 x 30 x 7 mm Dimensions: 17*30*7 mm/Metric ID (inner diameter)/Bore=17mm OD (outer diameter)=30mm Width/Height/thickne ss=7mm Equal: 6903-2Z & 6903-ZZ Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equivalents: 61903-2Z1 and 61903Z1 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 61903ZZ 17x30x7 - 6903ZZ_1 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 61903ZZ 17x30x7
6903ZZ_1
10 Bearing 61903ZZ 17x30x7 6903ZZ_1
High Quality 10 Ball Bearings 6903-ZZ,the inner diameter is 17, outer diameter is 30 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shieldsto protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 17 x 30 x 7 mm Dimensions: 17*30*7 mm/Metric ID (inner diameter)/Bore=17mm OD (outer diameter)=30mm Width/Height/thickne ss=7mm Equal: 6903-2Z & 6903-ZZ Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equivalents: 61903-2Z1 and 61903Z1 Bearings

High Quality 10 Ball Bearings 6903-ZZ,the inner diameter is 17, outer diameter is 30 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shieldsto protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 17 x 30 x 7 mm
  • Dimensions: 17*30*7 mm/Metric
  • ID (inner diameter)/Bore=17mm
  • OD (outer diameter)=30mm
  • Width/Height/thickness=7mm
  • Equal: 6903-2Z & 6903-ZZ
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • Equivalents: 61903-2Z1 and 61903Z1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6903ZZ_1
Product Name 10 Bearing 61903ZZ 17x30x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details