NationSkander California Corporation 10 Bearing 6902ZZ 15x28x7 6902ZZ

Description
High Quality 10 Ball Bearings 6902-ZZ,the inner diameter is 15, outer diameter is 28 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 26000 rpm, each bearing has 2 metal shieldsto protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 15mm x 28mm x 7mm Dimensions: 15*28*7 mm/Metric Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 26,000 RPM ID (inner diameter)/Bore=15mm OD (outer diameter)=28mm Width/Height/thickne ss=7mm Equal: 6902-2RS1 & 6902-2RZ Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equivalents: 61902-2Z1 and 61902Z1 Bearings
Description
High Quality 10 Ball Bearings 6902-ZZ,the inner diameter is 15, outer diameter is 28 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 26000 rpm, each bearing has 2 metal shieldsto protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 15mm x 28mm x 7mm Dimensions: 15*28*7 mm/Metric Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 26,000 RPM ID (inner diameter)/Bore=15mm OD (outer diameter)=28mm Width/Height/thickne ss=7mm Equal: 6902-2RS1 & 6902-2RZ Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equivalents: 61902-2Z1 and 61902Z1 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6902ZZ 15x28x7 - 6902ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6902ZZ 15x28x7
6902ZZ
10 Bearing 6902ZZ 15x28x7 6902ZZ
High Quality 10 Ball Bearings 6902-ZZ,the inner diameter is 15, outer diameter is 28 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 26000 rpm, each bearing has 2 metal shieldsto protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 15mm x 28mm x 7mm Dimensions: 15*28*7 mm/Metric Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 26,000 RPM ID (inner diameter)/Bore=15mm OD (outer diameter)=28mm Width/Height/thickne ss=7mm Equal: 6902-2RS1 & 6902-2RZ Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equivalents: 61902-2Z1 and 61902Z1 Bearings

High Quality 10 Ball Bearings 6902-ZZ,the inner diameter is 15, outer diameter is 28 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 26000 rpm, each bearing has 2 metal shieldsto protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 15mm x 28mm x 7mm
  • Dimensions: 15*28*7 mm/Metric
  • Dynamic load rating Cr: 4,300 N
  • Static load rating Cor: 2,250 N
  • Limiting Speed:
    • Grease Lubrication: 26,000 RPM
  • ID (inner diameter)/Bore=15mm
  • OD (outer diameter)=28mm
  • Width/Height/thickness=7mm
  • Equal: 6902-2RS1 & 6902-2RZ
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • Equivalents: 61902-2Z1 and 61902Z1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6902ZZ
Product Name 10 Bearing 6902ZZ 15x28x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3118G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details