NationSkander California Corporation 10 Bearing 6900-2RS 10x22x6 Sealed 6900-2RS10

Description
Set of 10 Sealed Ball Bearings 6900-2RS, bearings are made from Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6900-2RS Ball Bearings Type: Deep Groove Ball Bearings Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity: 10 Bearings Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
Set of 10 Sealed Ball Bearings 6900-2RS, bearings are made from Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6900-2RS Ball Bearings Type: Deep Groove Ball Bearings Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity: 10 Bearings Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6900-2RS 10x22x6 Sealed - 6900-2RS10 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6900-2RS 10x22x6 Sealed
6900-2RS10
10 Bearing 6900-2RS 10x22x6 Sealed 6900-2RS10
Set of 10 Sealed Ball Bearings 6900-2RS, bearings are made from Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6900-2RS Ball Bearings Type: Deep Groove Ball Bearings Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity: 10 Bearings Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 22,000 RPM

Set of 10 Sealed Ball Bearings 6900-2RS, bearings are made from Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased).

  • Item: 6900-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Dimensions: 10mm x 22mm x 6mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 6mm
  • Size: 10 x 22 x 6 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 2,490 N
  • Static load rating Cor: 1,130 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6900-2RS10
Product Name 10 Bearing 6900-2RS 10x22x6 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details