NationSkander California Corporation 6900-2RS Bearing Sealed 10x22x6 6900-2RS10-1

Description
6900-2RS Minature Ball Bearings, 6900-2RS bearing is made of Chrome Steel, 6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6900-2RS bearing is self lubricated bearings, 6900-2RS bearing is already greased. Item: 6900-2RS ball bearing Type: Deep groove ball bearing Material: Chrome Steel 6900-2RS Closures: Rubber Seals Quantity: One bearing dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore=10mm OD (outer diameter)=22mm Width/Height/thickne ss=6mm Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
6900-2RS Minature Ball Bearings, 6900-2RS bearing is made of Chrome Steel, 6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6900-2RS bearing is self lubricated bearings, 6900-2RS bearing is already greased. Item: 6900-2RS ball bearing Type: Deep groove ball bearing Material: Chrome Steel 6900-2RS Closures: Rubber Seals Quantity: One bearing dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore=10mm OD (outer diameter)=22mm Width/Height/thickne ss=6mm Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6900-2RS Bearing Sealed 10x22x6 - 6900-2RS10-1 - NationSkander California Corporation
Anaheim, CA, USA
6900-2RS Bearing Sealed 10x22x6
6900-2RS10-1
6900-2RS Bearing Sealed 10x22x6 6900-2RS10-1
6900-2RS Minature Ball Bearings, 6900-2RS bearing is made of Chrome Steel, 6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6900-2RS bearing is self lubricated bearings, 6900-2RS bearing is already greased. Item: 6900-2RS ball bearing Type: Deep groove ball bearing Material: Chrome Steel 6900-2RS Closures: Rubber Seals Quantity: One bearing dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore=10mm OD (outer diameter)=22mm Width/Height/thickne ss=6mm Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 22,000 RPM

6900-2RS Minature Ball Bearings, 6900-2RS bearing is made of Chrome Steel, 6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6900-2RS bearing is self lubricated bearings, 6900-2RS bearing is already greased.

  • Item: 6900-2RS ball bearing
  • Type: Deep groove ball bearing
  • Material: Chrome Steel
  • 6900-2RS Closures: Rubber Seals
  • Quantity: One bearing
  • dimensions: 10mm x 22mm x 6mm/Metric
  • ID (inner diameter)/Bore=10mm
  • OD (outer diameter)=22mm
  • Width/Height/thickness=6mm
  • Dynamic load rating Cr: 2,490 N
  • Static load rating Cor: 1,130 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6900-2RS10-1
Product Name 6900-2RS Bearing Sealed 10x22x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details