NationSkander California Corporation 10 Micro Skate Bearing 688ZZ 8x16x5 688ZZ

Description
10 Micro Skate Bearing 688ZZ, this is a popular size that could be used in many applications that uses this size 8mm x 16mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 688zz Chrome Steel-Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 8*16*5 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=16mm Width/Height/thickne ss=5mm Size: 8mm x 16mm x 5mm Equal: 668-2Z & 668-ZZ Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM
Description
10 Micro Skate Bearing 688ZZ, this is a popular size that could be used in many applications that uses this size 8mm x 16mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 688zz Chrome Steel-Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 8*16*5 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=16mm Width/Height/thickne ss=5mm Size: 8mm x 16mm x 5mm Equal: 668-2Z & 668-ZZ Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Micro Skate Bearing 688ZZ 8x16x5 - 688ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Micro Skate Bearing 688ZZ 8x16x5
688ZZ
10 Micro Skate Bearing 688ZZ 8x16x5 688ZZ
10 Micro Skate Bearing 688ZZ, this is a popular size that could be used in many applications that uses this size 8mm x 16mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 688zz Chrome Steel-Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 8*16*5 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=16mm Width/Height/thickne ss=5mm Size: 8mm x 16mm x 5mm Equal: 668-2Z & 668-ZZ Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

10 Micro Skate Bearing 688ZZ, this is a popular size that could be used in many applications that uses this size 8mm x 16mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 688zz Chrome Steel-Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 8*16*5 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=16mm
  • Width/Height/thickness=5mm
  • Size: 8mm x 16mm x 5mm
  • Equal: 668-2Z & 668-ZZ
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 688ZZ
Product Name 10 Micro Skate Bearing 688ZZ 8x16x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
View Details