NationSkander California Corporation 10 Bearing 686ZZ 6x13x5 686zz10

Description
A set of 10 Shielded Ball Bearings 686ZZ, this is a popular size that could be used in many RC Cars and Trucks, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 686ZZ Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 6mm x 13mm x 5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 13mm Width/Height/thickne ss: 5mm Size: 6mm x 13mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48000 RPM
Description
A set of 10 Shielded Ball Bearings 686ZZ, this is a popular size that could be used in many RC Cars and Trucks, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 686ZZ Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 6mm x 13mm x 5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 13mm Width/Height/thickne ss: 5mm Size: 6mm x 13mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 686ZZ 6x13x5 - 686zz10 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 686ZZ 6x13x5
686zz10
10 Bearing 686ZZ 6x13x5 686zz10
A set of 10 Shielded Ball Bearings 686ZZ, this is a popular size that could be used in many RC Cars and Trucks, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 686ZZ Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 6mm x 13mm x 5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 13mm Width/Height/thickne ss: 5mm Size: 6mm x 13mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48000 RPM

A set of 10 Shielded Ball Bearings 686ZZ, this is a popular size that could be used in many RC Cars and Trucks, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 686ZZ Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 6mm x 13mm x 5mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 13mm
  • Width/Height/thickness: 5mm
  • Size: 6mm x 13mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,100 N
  • Static load rating Cor: 440 N
  • Limiting Speed:
    • Grease Lubrication: 48000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 686zz10
Product Name 10 Bearing 686ZZ 6x13x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details