NationSkander California Corporation 6803RS Sealed Bearing 17x26x5 6803RS

Description
6803RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6803RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6803RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6803RS bearing is lubricated with grease. Item: 6803RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Dynamic load rating Cr: 2,630 N Static load rating Cor: 1,570 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
6803RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6803RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6803RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6803RS bearing is lubricated with grease. Item: 6803RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Dynamic load rating Cr: 2,630 N Static load rating Cor: 1,570 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6803RS Sealed Bearing 17x26x5 - 6803RS - NationSkander California Corporation
Anaheim, CA, USA
6803RS Sealed Bearing 17x26x5
6803RS
6803RS Sealed Bearing 17x26x5 6803RS
6803RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6803RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6803RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6803RS bearing is lubricated with grease. Item: 6803RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Dynamic load rating Cr: 2,630 N Static load rating Cor: 1,570 N Limiting Speed: Grease Lubrication: 15,000 RPM

6803RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6803RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6803RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6803RS bearing is lubricated with grease.

  • Item: 6803RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 17mm x 26mm x 5mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 5mm
  • Size: 17 x 26 x 5 mm
  • Dynamic load rating Cr: 2,630 N
  • Static load rating Cor: 1,570 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6803RS
Product Name 6803RS Sealed Bearing 17x26x5
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details