NationSkander California Corporation 10 Bearing 6802ZZ 15x24x5 6802ZZ

Description
Lot of 10 Ball Bearings 6802ZZ, the 6802ZZ inner diameter is 15mm, the 6802ZZ outer diameter is 24mm and the 6802ZZ width is 5mm, 6802ZZ is a popular size that could be used in many applications, 6802ZZ Bearings are made of Chrome Steel, each 6802ZZ bearing has Double Shields to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 6802ZZ 6802ZZ Material: Chrome Steel 6802ZZ Size: 15mm x 24mm x 5mm Dimensions: 15*24*5 mm/Metric Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 28,000 RPM
Description
Lot of 10 Ball Bearings 6802ZZ, the 6802ZZ inner diameter is 15mm, the 6802ZZ outer diameter is 24mm and the 6802ZZ width is 5mm, 6802ZZ is a popular size that could be used in many applications, 6802ZZ Bearings are made of Chrome Steel, each 6802ZZ bearing has Double Shields to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 6802ZZ 6802ZZ Material: Chrome Steel 6802ZZ Size: 15mm x 24mm x 5mm Dimensions: 15*24*5 mm/Metric Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6802ZZ 15x24x5 - 6802ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6802ZZ 15x24x5
6802ZZ
10 Bearing 6802ZZ 15x24x5 6802ZZ
Lot of 10 Ball Bearings 6802ZZ, the 6802ZZ inner diameter is 15mm, the 6802ZZ outer diameter is 24mm and the 6802ZZ width is 5mm, 6802ZZ is a popular size that could be used in many applications, 6802ZZ Bearings are made of Chrome Steel, each 6802ZZ bearing has Double Shields to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 6802ZZ 6802ZZ Material: Chrome Steel 6802ZZ Size: 15mm x 24mm x 5mm Dimensions: 15*24*5 mm/Metric Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 28,000 RPM

Lot of 10 Ball Bearings 6802ZZ, the 6802ZZ inner diameter is 15mm, the 6802ZZ outer diameter is 24mm and the 6802ZZ width is 5mm, 6802ZZ is a popular size that could be used in many applications, 6802ZZ Bearings are made of Chrome Steel, each 6802ZZ bearing has Double Shields to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings 6802ZZ
  • 6802ZZ Material: Chrome Steel
  • 6802ZZ Size: 15mm x 24mm x 5mm
  • Dimensions: 15*24*5 mm/Metric
  • Dynamic load rating Cr: 2,080 N
  • Static load rating Cor: 1,260 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6802ZZ
Product Name 10 Bearing 6802ZZ 15x24x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details