NationSkander California Corporation 6802RS Sealed Bearing 15x24x5 6802RS

Description
6802RS Bearing is double sealed, radial and deep groove ball bearing, 6802RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6802RS bearing is lubricated with grease.Bearing is made of Chrome Steel with chrome steel balls and steel cage, Item: 6802RS Ball Bearing Type: Deep groove radial ball bearing Quality: Electric motor quality Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Radial Clearance: C0 Lubrication: Self Lubricated (Grease) Bearing Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
6802RS Bearing is double sealed, radial and deep groove ball bearing, 6802RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6802RS bearing is lubricated with grease.Bearing is made of Chrome Steel with chrome steel balls and steel cage, Item: 6802RS Ball Bearing Type: Deep groove radial ball bearing Quality: Electric motor quality Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Radial Clearance: C0 Lubrication: Self Lubricated (Grease) Bearing Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6802RS Sealed Bearing 15x24x5 - 6802RS - NationSkander California Corporation
Anaheim, CA, USA
6802RS Sealed Bearing 15x24x5
6802RS
6802RS Sealed Bearing 15x24x5 6802RS
6802RS Bearing is double sealed, radial and deep groove ball bearing, 6802RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6802RS bearing is lubricated with grease.Bearing is made of Chrome Steel with chrome steel balls and steel cage, Item: 6802RS Ball Bearing Type: Deep groove radial ball bearing Quality: Electric motor quality Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Radial Clearance: C0 Lubrication: Self Lubricated (Grease) Bearing Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 17,000 RPM

6802RS Bearing is double sealed, radial and deep groove ball bearing, 6802RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6802RS bearing is lubricated with grease.Bearing is made of Chrome Steel with chrome steel balls and steel cage,

  • Item: 6802RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Quality: Electric motor quality
  • Material: Chrome Steel
  • Cage: Steel
  • Balls: Chrome Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Radial Clearance: C0
  • Lubrication: Self Lubricated (Grease) Bearing
  • Dimensions: 15mm x 24mm x 5mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 5mm
  • Size: 15 x 24 x 5 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,080 N
  • Static load rating Cor: 1,260 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6802RS
Product Name 6802RS Sealed Bearing 15x24x5
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details