NationSkander California Corporation 6802-2RS Sealed Bearing 15x24x5 6802-2RS

Description
6802-2RS Bearing is double sealed, radial and deep groove ball bearing, 6802-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6802-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, bearing is lubricated with grease. Item: 6802-2RS ball bearing Type: Deep groove radial ball bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Quality: Electric motor quality Material: Chrome Steel Cage: Steel Balls: Chrome Steel Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C0 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
6802-2RS Bearing is double sealed, radial and deep groove ball bearing, 6802-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6802-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, bearing is lubricated with grease. Item: 6802-2RS ball bearing Type: Deep groove radial ball bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Quality: Electric motor quality Material: Chrome Steel Cage: Steel Balls: Chrome Steel Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C0 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6802-2RS Sealed Bearing 15x24x5 - 6802-2RS - NationSkander California Corporation
Anaheim, CA, USA
6802-2RS Sealed Bearing 15x24x5
6802-2RS
6802-2RS Sealed Bearing 15x24x5 6802-2RS
6802-2RS Bearing is double sealed, radial and deep groove ball bearing, 6802-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6802-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, bearing is lubricated with grease. Item: 6802-2RS ball bearing Type: Deep groove radial ball bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Quality: Electric motor quality Material: Chrome Steel Cage: Steel Balls: Chrome Steel Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C0 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 17,000 RPM

6802-2RS Bearing is double sealed, radial and deep groove ball bearing, 6802-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6802-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, bearing is lubricated with grease.

  • Item: 6802-2RS ball bearing
  • Type: Deep groove radial ball bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Quality: Electric motor quality
  • Material: Chrome Steel
  • Cage: Steel
  • Balls: Chrome Steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Radial Clearance: C0
  • Dimensions: 15mm x 24mm x 5mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 5mm
  • Size: 15 x 24 x 5 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,080 N
  • Static load rating Cor: 1,260 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6802-2RS
Product Name 6802-2RS Sealed Bearing 15x24x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details