NationSkander California Corporation 6801RS Sealed Bearing 12x21x5 6801RS

Description
Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6801RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6801RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6801RS bearing is lubricated with greased. Item: 6801RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 6801RS Size: 12mm x 21mm x 5mm Inner Diameter (ID): 12mm Outer Diameter (OD): 21mm Width/Height/Bridth (W/H/B): 5mm Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM
Description
Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6801RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6801RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6801RS bearing is lubricated with greased. Item: 6801RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 6801RS Size: 12mm x 21mm x 5mm Inner Diameter (ID): 12mm Outer Diameter (OD): 21mm Width/Height/Bridth (W/H/B): 5mm Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6801RS Sealed Bearing 12x21x5 - 6801RS - NationSkander California Corporation
Anaheim, CA, USA
6801RS Sealed Bearing 12x21x5
6801RS
6801RS Sealed Bearing 12x21x5 6801RS
Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6801RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6801RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6801RS bearing is lubricated with greased. Item: 6801RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 6801RS Size: 12mm x 21mm x 5mm Inner Diameter (ID): 12mm Outer Diameter (OD): 21mm Width/Height/Bridth (W/H/B): 5mm Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM

Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6801RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6801RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6801RS bearing is lubricated with greased.

  • Item: 6801RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • 6801RS Size: 12mm x 21mm x 5mm
  • Inner Diameter (ID): 12mm
  • Outer Diameter (OD): 21mm
  • Width/Height/Bridth (W/H/B): 5mm
  • Dynamic load rating Cr: 1,920 N
  • Static load rating Cor: 1,040 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6801RS
Product Name 6801RS Sealed Bearing 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details