NationSkander California Corporation 6800-2RS Bearing 10x19 Sealed 10x19x5 6800-2RS

Description
6800-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 6800-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6800-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6800-2RS bearing is lubricated with greased. Item: 6800-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Dynamic load rating Cr: 2,120 N Static load rating Cor: 985 N Limiting Speed: Grease Lubrication: 24,000 RPM
Description
6800-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 6800-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6800-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6800-2RS bearing is lubricated with greased. Item: 6800-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Dynamic load rating Cr: 2,120 N Static load rating Cor: 985 N Limiting Speed: Grease Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6800-2RS Bearing 10x19 Sealed 10x19x5 - 6800-2RS - NationSkander California Corporation
Anaheim, CA, USA
6800-2RS Bearing 10x19 Sealed 10x19x5
6800-2RS
6800-2RS Bearing 10x19 Sealed 10x19x5 6800-2RS
6800-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 6800-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6800-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6800-2RS bearing is lubricated with greased. Item: 6800-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Dynamic load rating Cr: 2,120 N Static load rating Cor: 985 N Limiting Speed: Grease Lubrication: 24,000 RPM

6800-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 6800-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6800-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6800-2RS bearing is lubricated with greased.

  • Item: 6800-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 10mm x 19mm x 5mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 5mm
  • Size: 10 x 19 x 5 mm
  • Dynamic load rating Cr: 2,120 N
  • Static load rating Cor: 985 N
  • Limiting Speed:
    • Grease Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6800-2RS
Product Name 6800-2RS Bearing 10x19 Sealed 10x19x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Ball Bearings - 1883322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F1504G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details