NationSkander California Corporation 10 Bearing 6301-2RS 12x37x12 Sealed 6301-2rs

Description
Pack of 10 6301-2RS Ball Bearings, 6301-2RS inner diameter is 12mm, 6301-2RS outer diameter is 37mm, 6301-2RS width is 12mm, 6301-2RS is a popular size that could be used in many applications, 6301-2RS Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6301-2RS Radial Deep Groove Ball Bearings Materia of 6301-2RS is Chrome Steel 6301-2RS Size: 12mm x 37mm x 12mm Dimensions: 12*37*12 mm/Metric Dynamic load rating Cr: 9,750 N Static load rating Cor: 4,250 N Limiting Speed: Grease Lubrication: 16,000 RPM
Description
Pack of 10 6301-2RS Ball Bearings, 6301-2RS inner diameter is 12mm, 6301-2RS outer diameter is 37mm, 6301-2RS width is 12mm, 6301-2RS is a popular size that could be used in many applications, 6301-2RS Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6301-2RS Radial Deep Groove Ball Bearings Materia of 6301-2RS is Chrome Steel 6301-2RS Size: 12mm x 37mm x 12mm Dimensions: 12*37*12 mm/Metric Dynamic load rating Cr: 9,750 N Static load rating Cor: 4,250 N Limiting Speed: Grease Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6301-2RS 12x37x12 Sealed - 6301-2rs - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6301-2RS 12x37x12 Sealed
6301-2rs
10 Bearing 6301-2RS 12x37x12 Sealed 6301-2rs
Pack of 10 6301-2RS Ball Bearings, 6301-2RS inner diameter is 12mm, 6301-2RS outer diameter is 37mm, 6301-2RS width is 12mm, 6301-2RS is a popular size that could be used in many applications, 6301-2RS Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6301-2RS Radial Deep Groove Ball Bearings Materia of 6301-2RS is Chrome Steel 6301-2RS Size: 12mm x 37mm x 12mm Dimensions: 12*37*12 mm/Metric Dynamic load rating Cr: 9,750 N Static load rating Cor: 4,250 N Limiting Speed: Grease Lubrication: 16,000 RPM

Pack of 10 6301-2RS Ball Bearings, 6301-2RS inner diameter is 12mm, 6301-2RS outer diameter is 37mm, 6301-2RS width is 12mm, 6301-2RS is a popular size that could be used in many applications, 6301-2RS Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 6301-2RS Radial Deep Groove Ball Bearings
  • Materia of 6301-2RS is Chrome Steel
  • 6301-2RS Size: 12mm x 37mm x 12mm
  • Dimensions: 12*37*12 mm/Metric
  • Dynamic load rating Cr: 9,750 N
  • Static load rating Cor: 4,250 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6301-2rs
Product Name 10 Bearing 6301-2RS 12x37x12 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS1504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7550 inch (95.377 mm)
View Details