NationSkander California Corporation 6300RS Bearing 10x35x11 Sealed 6300RS

Description
6300RS Sealed Ball Bearing is radial, deep groove ball bearing, 6300RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6300RS bearings are sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6300RS bearing is lubricated with grease. Item: 6300RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 10 x 35 x 11 mm Dynamic load rating Cr: 8,100 N Static load rating Cor: 3,450 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
6300RS Sealed Ball Bearing is radial, deep groove ball bearing, 6300RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6300RS bearings are sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6300RS bearing is lubricated with grease. Item: 6300RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 10 x 35 x 11 mm Dynamic load rating Cr: 8,100 N Static load rating Cor: 3,450 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6300RS Bearing 10x35x11 Sealed - 6300RS - NationSkander California Corporation
Anaheim, CA, USA
6300RS Bearing 10x35x11 Sealed
6300RS
6300RS Bearing 10x35x11 Sealed 6300RS
6300RS Sealed Ball Bearing is radial, deep groove ball bearing, 6300RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6300RS bearings are sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6300RS bearing is lubricated with grease. Item: 6300RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 10 x 35 x 11 mm Dynamic load rating Cr: 8,100 N Static load rating Cor: 3,450 N Limiting Speed: Grease Lubrication: 17,000 RPM

6300RS Sealed Ball Bearing is radial, deep groove ball bearing, 6300RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6300RS bearings are sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6300RS bearing is lubricated with grease.

  • Item: 6300RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 10mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 10 x 35 x 11 mm
  • Dynamic load rating Cr: 8,100 N
  • Static load rating Cor: 3,450 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6300RS
Product Name 6300RS Bearing 10x35x11 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details