NationSkander California Corporation 6300-2RS Sealed Bearing 10x35x11 6300-2RS

Description
6300-2RS Bearing is double sealed, radial and deep groove ball bearing, 6300-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6300-2RS is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed 6300-2RS bearing is lubricated with grease. Item: 6300-2RS Ball Bearing Type: Deep groove radial ball bearing Quality: Electric motor quality Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Material: Chrome Steel Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Dimensions: 10mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 10 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 8,100 N Static load rating Cor: 3,450 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
6300-2RS Bearing is double sealed, radial and deep groove ball bearing, 6300-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6300-2RS is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed 6300-2RS bearing is lubricated with grease. Item: 6300-2RS Ball Bearing Type: Deep groove radial ball bearing Quality: Electric motor quality Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Material: Chrome Steel Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Dimensions: 10mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 10 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 8,100 N Static load rating Cor: 3,450 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6300-2RS Sealed Bearing 10x35x11 - 6300-2RS - NationSkander California Corporation
Anaheim, CA, USA
6300-2RS Sealed Bearing 10x35x11
6300-2RS
6300-2RS Sealed Bearing 10x35x11 6300-2RS
6300-2RS Bearing is double sealed, radial and deep groove ball bearing, 6300-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6300-2RS is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed 6300-2RS bearing is lubricated with grease. Item: 6300-2RS Ball Bearing Type: Deep groove radial ball bearing Quality: Electric motor quality Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Material: Chrome Steel Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Dimensions: 10mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 10 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 8,100 N Static load rating Cor: 3,450 N Limiting Speed: Grease Lubrication: 17,000 RPM

6300-2RS Bearing is double sealed, radial and deep groove ball bearing, 6300-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6300-2RS is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed 6300-2RS bearing is lubricated with grease.

  • Item: 6300-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Quality: Electric motor quality
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) Bearing
  • Material: Chrome Steel
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Dimensions: 10mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 10 x 35 x 11 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 8,100 N
  • Static load rating Cor: 3,450 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6300-2RS
Product Name 6300-2RS Sealed Bearing 10x35x11
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details