NationSkander California Corporation 10 Bearing 628ZZ 8x24x8 628zz

Description
10 Ball Bearings 628ZZ, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Chrome Steel-Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8*24*8 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=24mm Width/Height/thickne ss=8mm Equal: 628-2Z & 628-ZZ Shields: Double Shielded Lubrication: Self Lubricated (Grease) Size: 8mm x 24mm x 8mm Quantity: 10 Bearings Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 28,000 RPM
Description
10 Ball Bearings 628ZZ, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Chrome Steel-Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8*24*8 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=24mm Width/Height/thickne ss=8mm Equal: 628-2Z & 628-ZZ Shields: Double Shielded Lubrication: Self Lubricated (Grease) Size: 8mm x 24mm x 8mm Quantity: 10 Bearings Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 628ZZ 8x24x8 - 628zz - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 628ZZ 8x24x8
628zz
10 Bearing 628ZZ 8x24x8 628zz
10 Ball Bearings 628ZZ, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Chrome Steel-Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8*24*8 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=24mm Width/Height/thickne ss=8mm Equal: 628-2Z & 628-ZZ Shields: Double Shielded Lubrication: Self Lubricated (Grease) Size: 8mm x 24mm x 8mm Quantity: 10 Bearings Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 28,000 RPM

10 Ball Bearings 628ZZ, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination.

  • Item: Chrome Steel-Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Dimensions: 8*24*8 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=24mm
  • Width/Height/thickness=8mm
  • Equal: 628-2Z & 628-ZZ
  • Shields: Double Shielded
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 24mm x 8mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 3,350 N
  • Static load rating Cor: 1,400 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 628zz
Product Name 10 Bearing 628ZZ 8x24x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details