NationSkander California Corporation 20 Bearing 627ZZ 7x22x7 627ZZ20

Description
627ZZ Double Shielded Ball Bearing, Bearing is Chrome steel ,Electric motor quality, each 627ZZ bearing is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 627ZZ bearings are pre-lubricated with grease, Bearings 627ZZ have industrial packaging. Item: 627ZZ Ball Bearings Type: Deep groove Radial ball bearing Quality: Electric motor quality Material: Chrome Steel Cage: Chrome Steel Closures: Double Metal Shields Lubrication: Self Lubricated (Grease) Bearing Size: 7mm x 22mm x 7mm Dimensions: 7mm x 22mm x 7mm/Metric inner Diameter (ID): 7mm outer diameter (OD): 22mm Width/Height/thickne ss=7mm Width/Height/Bridth (W/H/B): 7mm Quantity: 20 Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 31,000 RPM
Description
627ZZ Double Shielded Ball Bearing, Bearing is Chrome steel ,Electric motor quality, each 627ZZ bearing is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 627ZZ bearings are pre-lubricated with grease, Bearings 627ZZ have industrial packaging. Item: 627ZZ Ball Bearings Type: Deep groove Radial ball bearing Quality: Electric motor quality Material: Chrome Steel Cage: Chrome Steel Closures: Double Metal Shields Lubrication: Self Lubricated (Grease) Bearing Size: 7mm x 22mm x 7mm Dimensions: 7mm x 22mm x 7mm/Metric inner Diameter (ID): 7mm outer diameter (OD): 22mm Width/Height/thickne ss=7mm Width/Height/Bridth (W/H/B): 7mm Quantity: 20 Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 31,000 RPM

Suppliers

Company
Product
Description
Supplier Links
20 Bearing 627ZZ 7x22x7 - 627ZZ20 - NationSkander California Corporation
Anaheim, CA, USA
20 Bearing 627ZZ 7x22x7
627ZZ20
20 Bearing 627ZZ 7x22x7 627ZZ20
627ZZ Double Shielded Ball Bearing, Bearing is Chrome steel ,Electric motor quality, each 627ZZ bearing is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 627ZZ bearings are pre-lubricated with grease, Bearings 627ZZ have industrial packaging. Item: 627ZZ Ball Bearings Type: Deep groove Radial ball bearing Quality: Electric motor quality Material: Chrome Steel Cage: Chrome Steel Closures: Double Metal Shields Lubrication: Self Lubricated (Grease) Bearing Size: 7mm x 22mm x 7mm Dimensions: 7mm x 22mm x 7mm/Metric inner Diameter (ID): 7mm outer diameter (OD): 22mm Width/Height/thickne ss=7mm Width/Height/Bridth (W/H/B): 7mm Quantity: 20 Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 31,000 RPM

627ZZ Double Shielded Ball Bearing, Bearing is Chrome steel ,Electric motor quality, each 627ZZ bearing is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 627ZZ bearings are pre-lubricated with grease, Bearings 627ZZ have industrial packaging.

  • Item: 627ZZ Ball Bearings
  • Type: Deep groove Radial ball bearing
  • Quality: Electric motor quality
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Double Metal Shields
  • Lubrication: Self Lubricated (Grease) Bearing
  • Size: 7mm x 22mm x 7mm
  • Dimensions: 7mm x 22mm x 7mm/Metric
  • inner Diameter (ID): 7mm
  • outer diameter (OD): 22mm
  • Width/Height/thickness=7mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Quantity: 20 Bearing
  • Dynamic load rating Cr: 3,300 N
  • Static load rating Cor: 1,350 N
  • Limiting Speed:
    • Grease Lubrication: 31,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 627ZZ20
Product Name 20 Bearing 627ZZ 7x22x7
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details