NationSkander California Corporation 20 Bearing 625ZZ 5x16x5 625ZZ20

Description
Set of 20 Shielded Ball Bearings 625ZZ, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 625ZZ Ball Bearings Type: Deep Groove Ball Bearings Dimensions: 5mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm size: 5 x 16 x 5 mm Quantity: 20 Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
Set of 20 Shielded Ball Bearings 625ZZ, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 625ZZ Ball Bearings Type: Deep Groove Ball Bearings Dimensions: 5mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm size: 5 x 16 x 5 mm Quantity: 20 Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
20 Bearing 625ZZ 5x16x5 - 625ZZ20 - NationSkander California Corporation
Anaheim, CA, USA
20 Bearing 625ZZ 5x16x5
625ZZ20
20 Bearing 625ZZ 5x16x5 625ZZ20
Set of 20 Shielded Ball Bearings 625ZZ, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 625ZZ Ball Bearings Type: Deep Groove Ball Bearings Dimensions: 5mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm size: 5 x 16 x 5 mm Quantity: 20 Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

Set of 20 Shielded Ball Bearings 625ZZ, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased).

  • Item: 625ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Dimensions: 5mm x 16mm x 5mm/Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 5mm
  • size: 5 x 16 x 5 mm
  • Quantity: 20 Bearing
  • Dynamic load rating Cr: 1,750 N
  • Static load rating Cor: 670 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 625ZZ20
Product Name 20 Bearing 625ZZ 5x16x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details