NationSkander California Corporation 10 Bearing 6202ZZ 15x35x11 6202ZZ

Description
6202ZZ Shielded Ball Bearings Shielded Ball Bearings, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: 6202ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Double Shielded Lubrication: Self Lubricated (Grease) Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM
Description
6202ZZ Shielded Ball Bearings Shielded Ball Bearings, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: 6202ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Double Shielded Lubrication: Self Lubricated (Grease) Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6202ZZ 15x35x11 - 6202ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6202ZZ 15x35x11
6202ZZ
10 Bearing 6202ZZ 15x35x11 6202ZZ
6202ZZ Shielded Ball Bearings Shielded Ball Bearings, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: 6202ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Double Shielded Lubrication: Self Lubricated (Grease) Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM

6202ZZ Shielded Ball Bearings Shielded Ball Bearings, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination.

  • Item: 6202ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: Double Shielded
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 15 x 35 x 11 mm
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6202ZZ
Product Name 10 Bearing 6202ZZ 15x35x11
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F8737M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details