NationSkander California Corporation 10 Bearing 6202Z 15x35x11 Single 6202Z

Description
High Quality 10 Ball Bearings ( 6202Z ),the inner diameter is 15, outer diameter is 35 and the width is 11, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shieldedto protect the bearing from dust or any possible contamination. Item: Single Shielded Ball Bearings Size: 15 x 35 x 11 mm Dimensions: 15*35*11 mm/Metric Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM ID (inner diameter)/Bore=15mm OD (outer diameter)=35mm Width/Height/thickne ss=11mm Type: Deep groove ball bearings Shields: 1 Metal Shield Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 Ball Bearings ( 6202Z ),the inner diameter is 15, outer diameter is 35 and the width is 11, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shieldedto protect the bearing from dust or any possible contamination. Item: Single Shielded Ball Bearings Size: 15 x 35 x 11 mm Dimensions: 15*35*11 mm/Metric Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM ID (inner diameter)/Bore=15mm OD (outer diameter)=35mm Width/Height/thickne ss=11mm Type: Deep groove ball bearings Shields: 1 Metal Shield Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6202Z 15x35x11 Single - 6202Z - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6202Z 15x35x11 Single
6202Z
10 Bearing 6202Z 15x35x11 Single 6202Z
High Quality 10 Ball Bearings ( 6202Z ),the inner diameter is 15, outer diameter is 35 and the width is 11, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shieldedto protect the bearing from dust or any possible contamination. Item: Single Shielded Ball Bearings Size: 15 x 35 x 11 mm Dimensions: 15*35*11 mm/Metric Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM ID (inner diameter)/Bore=15mm OD (outer diameter)=35mm Width/Height/thickne ss=11mm Type: Deep groove ball bearings Shields: 1 Metal Shield Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube

High Quality 10 Ball Bearings ( 6202Z ),the inner diameter is 15, outer diameter is 35 and the width is 11, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shieldedto protect the bearing from dust or any possible contamination.

  • Item: Single Shielded Ball Bearings
  • Size: 15 x 35 x 11 mm
  • Dimensions: 15*35*11 mm/Metric
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
    • Oil Lubrication: 24,000 RPM
  • ID (inner diameter)/Bore=15mm
  • OD (outer diameter)=35mm
  • Width/Height/thickness=11mm
  • Type: Deep groove ball bearings
  • Shields: 1 Metal Shield
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6202Z
Product Name 10 Bearing 6202Z 15x35x11 Single
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details