NationSkander California Corporation 10 Bearing 6200-2RS 10x30x9 Sealed 6200-2RS10

Description
6200-2RS Sealed Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6200-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 10 x 30 x 9 mm Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
6200-2RS Sealed Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6200-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 10 x 30 x 9 mm Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6200-2RS 10x30x9 Sealed - 6200-2RS10 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6200-2RS 10x30x9 Sealed
6200-2RS10
10 Bearing 6200-2RS 10x30x9 Sealed 6200-2RS10
6200-2RS Sealed Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6200-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 10 x 30 x 9 mm Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

6200-2RS Sealed Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 6200-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 10 x 30 x 9 mm
  • Inner Diameter: 10mm
  • Outer Diameter: 30mm
  • Width: 9mm
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6200-2RS10
Product Name 10 Bearing 6200-2RS 10x30x9 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details