NationSkander California Corporation 20 607ZZ20

Description
set of 20 shielded ball bearings 607ZZ,bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 607ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Dimensions: 7mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 7 x 19 x 6 mm Quantity: 20 Bearings Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
set of 20 shielded ball bearings 607ZZ,bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 607ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Dimensions: 7mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 7 x 19 x 6 mm Quantity: 20 Bearings Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
set of 20 shielded ball bearings 607ZZ,bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 607ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Dimensions: 7mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 7 x 19 x 6 mm Quantity: 20 Bearings Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM

set of 20 shielded ball bearings 607ZZ,bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased).

  • Item: 607ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Dimensions: 7mm x 19mm x 6mm/Metric
  • ID (inner diameter)/Bore: 7mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 6mm
  • Size: 7 x 19 x 6 mm
  • Quantity: 20 Bearings
  • Dynamic load rating Cr: 2,600 N
  • Static load rating Cor: 1,050 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 607ZZ20
Product Name 20
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details