NationSkander California Corporation 30 Bearing 605ZZ 5x14x5 605ZZ30

Description
30 shielded Ball Bearings 605ZZ, bearings packed in 3 plastic tubes inside a retail box, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 605ZZ bearings Type: Deep groove ball bearings Material: Chrome Steel Dimensions: 5*14*5 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=14mm Width/Height/thickne ss=5mm Size: 5mm x 14mm x 5mm Quantity: 30 Bearings Equal: 605-2Z & 605-ZZ Equal: 605-2Z NMB: R-1450ZZ
Description
30 shielded Ball Bearings 605ZZ, bearings packed in 3 plastic tubes inside a retail box, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 605ZZ bearings Type: Deep groove ball bearings Material: Chrome Steel Dimensions: 5*14*5 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=14mm Width/Height/thickne ss=5mm Size: 5mm x 14mm x 5mm Quantity: 30 Bearings Equal: 605-2Z & 605-ZZ Equal: 605-2Z NMB: R-1450ZZ

Suppliers

Company
Product
Description
Supplier Links
30 Bearing 605ZZ 5x14x5 - 605ZZ30 - NationSkander California Corporation
Anaheim, CA, USA
30 Bearing 605ZZ 5x14x5
605ZZ30
30 Bearing 605ZZ 5x14x5 605ZZ30
30 shielded Ball Bearings 605ZZ, bearings packed in 3 plastic tubes inside a retail box, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 605ZZ bearings Type: Deep groove ball bearings Material: Chrome Steel Dimensions: 5*14*5 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=14mm Width/Height/thickne ss=5mm Size: 5mm x 14mm x 5mm Quantity: 30 Bearings Equal: 605-2Z & 605-ZZ Equal: 605-2Z NMB: R-1450ZZ

30 shielded Ball Bearings 605ZZ, bearings packed in 3 plastic tubes inside a retail box, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased).

  • Item: 605ZZ bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Dimensions: 5*14*5 mm/Metric
  • ID (inner diameter)/Bore=5mm
  • OD (outer diameter)=14mm
  • Width/Height/thickness=5mm
  • Size: 5mm x 14mm x 5mm
  • Quantity: 30 Bearings
  • Equal: 605-2Z & 605-ZZ
  • Equal: 605-2Z
  • NMB: R-1450ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 605ZZ30
Product Name 30 Bearing 605ZZ 5x14x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details