NationSkander California Corporation 6010ZZ Bearing 50x80x16 6010ZZ

Description
6010ZZ Ball Bearings, 6010ZZ bearings is made from Chrome Steel and can rotate up to 9000 rpm, each 6010ZZ bearing has 2 Metal Shields to protect the 6010ZZ bearing from dust or any possible contamination, 6010ZZ is self lubricated bearings (bearings are already greased). Item: 6010ZZ 6010ZZ Material: Chrome Steel. Closures: 2 Metal Shields Quantity: 1 Bearing. Dynamic load rating Cr: 21,800 N Static load rating Cor: 16,600 N Limiting Speed: Grease Lubrication: 8,500 RPM
Description
6010ZZ Ball Bearings, 6010ZZ bearings is made from Chrome Steel and can rotate up to 9000 rpm, each 6010ZZ bearing has 2 Metal Shields to protect the 6010ZZ bearing from dust or any possible contamination, 6010ZZ is self lubricated bearings (bearings are already greased). Item: 6010ZZ 6010ZZ Material: Chrome Steel. Closures: 2 Metal Shields Quantity: 1 Bearing. Dynamic load rating Cr: 21,800 N Static load rating Cor: 16,600 N Limiting Speed: Grease Lubrication: 8,500 RPM

Suppliers

Company
Product
Description
Supplier Links
6010ZZ Bearing 50x80x16 - 6010ZZ - NationSkander California Corporation
Anaheim, CA, USA
6010ZZ Bearing 50x80x16
6010ZZ
6010ZZ Bearing 50x80x16 6010ZZ
6010ZZ Ball Bearings, 6010ZZ bearings is made from Chrome Steel and can rotate up to 9000 rpm, each 6010ZZ bearing has 2 Metal Shields to protect the 6010ZZ bearing from dust or any possible contamination, 6010ZZ is self lubricated bearings (bearings are already greased). Item: 6010ZZ 6010ZZ Material: Chrome Steel. Closures: 2 Metal Shields Quantity: 1 Bearing. Dynamic load rating Cr: 21,800 N Static load rating Cor: 16,600 N Limiting Speed: Grease Lubrication: 8,500 RPM

6010ZZ Ball Bearings, 6010ZZ bearings is made from Chrome Steel and can rotate up to 9000 rpm, each 6010ZZ bearing has 2 Metal Shields to protect the 6010ZZ bearing from dust or any possible contamination, 6010ZZ is self lubricated bearings (bearings are already greased).

  • Item: 6010ZZ
  • 6010ZZ Material: Chrome Steel.
  • Closures: 2 Metal Shields
  • Quantity: 1 Bearing.
  • Dynamic load rating Cr: 21,800 N
  • Static load rating Cor: 16,600 N
  • Limiting Speed:
    • Grease Lubrication: 8,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6010ZZ
Product Name 6010ZZ Bearing 50x80x16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details