NationSkander California Corporation 10 Bearing 6006ZZ 30x55x13 6006ZZ

Description
10 Ball Bearings ( 6006ZZ ), the inner diameter is 30, outer diameter is 55 and the width is 13, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings 6006-ZZ Material: Chrome Steel Closures: Metal Shileds Dimensions: 30*55*10 mm/Metric Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 13,000 RPM
Description
10 Ball Bearings ( 6006ZZ ), the inner diameter is 30, outer diameter is 55 and the width is 13, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings 6006-ZZ Material: Chrome Steel Closures: Metal Shileds Dimensions: 30*55*10 mm/Metric Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6006ZZ 30x55x13 - 6006ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6006ZZ 30x55x13
6006ZZ
10 Bearing 6006ZZ 30x55x13 6006ZZ
10 Ball Bearings ( 6006ZZ ), the inner diameter is 30, outer diameter is 55 and the width is 13, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings 6006-ZZ Material: Chrome Steel Closures: Metal Shileds Dimensions: 30*55*10 mm/Metric Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 13,000 RPM

10 Ball Bearings ( 6006ZZ ), the inner diameter is 30, outer diameter is 55 and the width is 13, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings 6006-ZZ
  • Material: Chrome Steel
  • Closures: Metal Shileds
  • Dimensions: 30*55*10 mm/Metric
  • Dynamic load rating Cr: 13,200 N
  • Static load rating Cor: 8,300 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6006ZZ
Product Name 10 Bearing 6006ZZ 30x55x13
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3112G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details